Vishay Precision Group Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R100KE12

Description
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R100KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R100KE12
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R100KE12
Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.1 10% E12 E3 Vishay - 69P5385 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.1 10% E12 E3 Vishay
69P5385
Cw-1 1.1 10% E12 E3 Vishay 69P5385
CW-1 1.1 10% e12 E3

CW-1 1.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R100KE12 69P5385
Product Name Res Wirewound 1.1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1.1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details