Vishay Precision Group Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R000KE12

Description
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0011R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0011R000KE12
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0011R000KE12
Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1 10% E12 E3 Vishay - 69P5381 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1 10% E12 E3 Vishay
69P5381
Cw-1 1 10% E12 E3 Vishay 69P5381
CW-1 1 10% e12 E3

CW-1 1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011R000KE12 69P5381
Product Name Res Wirewound 1 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 1 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers