Vishay Precision Group Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K900KE70

Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0011K900KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0011K900KE70
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0011K900KE70
Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 1.9K 10% E70 E3 Vishay - 69P5379 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.9K 10% E70 E3 Vishay
69P5379
Cw-1 1.9K 10% E70 E3 Vishay 69P5379
CW-1 1.9K 10% E70 e3

CW-1 1.9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K900KE70 69P5379
Product Name Res Wirewound 1.9K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 1.9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers