Vishay Precision Group Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K620JE12

Description
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K620JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K620JE12
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K620JE12
Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 1.62K 5% E12 E3 Vishay - 69P5364 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.62K 5% E12 E3 Vishay
69P5364
Cw-1 1.62K 5% E12 E3 Vishay 69P5364
CW-1 1.62K 5% e12 E3

CW-1 1.62K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0011K620JE12 69P5364
Product Name Res Wirewound 1.62K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 1.62K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details