Vishay Precision Group Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K300JE12

Description
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0011K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0011K300JE12
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0011K300JE12
Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL,THRU-HOLE - 70204710 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL,THRU-HOLE
70204710
WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL,THRU-HOLE 70204710
WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL, THRU-HOLE

WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL,THRU-HOLE

Supplier's Site
Cw-1 1.3K 5% E12 E3 Vishay - 69P5333 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 1.3K 5% E12 E3 Vishay
69P5333
Cw-1 1.3K 5% E12 E3 Vishay 69P5333
CW-1 1.3K 5% e12 E3

CW-1 1.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0011K300JE12 70204710 69P5333
Product Name Res Wirewound 1.3K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk WIREWOUND, 1.3K OHM,5%,1W,30PPM,AXL,THRU-HOLE Cw-1 1.3K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details