Vishay Precision Group Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00116R00JE12

Description
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00116R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00116R00JE12
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00116R00JE12
Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
WIREWOUND,16OHM,5%,1W,30PPM,AXL,THRU-HOLE - 70204705 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND,16OHM,5%,1W,30PPM,AXL,THRU-HOLE
70204705
WIREWOUND,16OHM,5%,1W,30PPM,AXL,THRU-HOLE 70204705
WIREWOUND,16OHM,5%,1 W,30PPM,AXL,THRU-HOL E

WIREWOUND,16OHM,5%,1W,30PPM,AXL,THRU-HOLE

Supplier's Site
Cw-1 16 5% E12 E3 Vishay - 69P5503 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 16 5% E12 E3 Vishay
69P5503
Cw-1 16 5% E12 E3 Vishay 69P5503
CW-1 16 5% e12 E3

CW-1 16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00116R00JE12 70204705 69P5503
Product Name Res Wirewound 16 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk WIREWOUND,16OHM,5%,1W,30PPM,AXL,THRU-HOLE Cw-1 16 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details