Vishay Precision Group Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00114R00JE70

Description
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00114R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00114R00JE70
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00114R00JE70
Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 14 5% E70 E3 Vishay - 69P5473 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 14 5% E70 E3 Vishay
69P5473
Cw-1 14 5% E70 E3 Vishay 69P5473
CW-1 14 5% E70 e3

CW-1 14 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00114R00JE70 69P5473
Product Name Res Wirewound 14 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 14 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details