Vishay Precision Group Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001147R0KE70

Description
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001147R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001147R0KE70
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001147R0KE70
Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 147 10% E70 E3 Vishay - 69P5491 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 147 10% E70 E3 Vishay
69P5491
Cw-1 147 10% E70 E3 Vishay 69P5491
CW-1 147 10% E70 e3

CW-1 147 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001147R0KE70 69P5491
Product Name Res Wirewound 147 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 147 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details