Vishay Precision Group Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00113R00JE70

Description
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00113R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00113R00JE70
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00113R00JE70
Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 13 5% E70 E3 Vishay - 69P5461 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 13 5% E70 E3 Vishay
69P5461
Cw-1 13 5% E70 E3 Vishay 69P5461
CW-1 13 5% E70 e3

CW-1 13 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00113R00JE70 69P5461
Product Name Res Wirewound 13 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 13 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details