Vishay Precision Group Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001121R0KE70

Description
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001121R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001121R0KE70
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001121R0KE70
Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 121 10% E70 E3 Vishay - 69P5455 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 121 10% E70 E3 Vishay
69P5455
Cw-1 121 10% E70 E3 Vishay 69P5455
CW-1 121 10% E70 e3

CW-1 121 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001121R0KE70 69P5455
Product Name Res Wirewound 121 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 121 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers