Vishay Precision Group Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001118R0JE12

Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001118R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001118R0JE12
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001118R0JE12
Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 118 5% E12 E3 Vishay - 69P5440 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 118 5% E12 E3 Vishay
69P5440
Cw-1 118 5% E12 E3 Vishay 69P5440
CW-1 118 5% e12 E3

CW-1 118 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001118R0JE12 69P5440
Product Name Res Wirewound 118 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 118 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers