Vishay Precision Group Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001110R0JE70

Description
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001110R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001110R0JE70
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001110R0JE70
Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 110 5% E70 E3 Vishay - 69P5433 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 110 5% E70 E3 Vishay
69P5433
Cw-1 110 5% E70 E3 Vishay 69P5433
CW-1 110 5% E70 e3

CW-1 110 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001110R0JE70 69P5433
Product Name Res Wirewound 110 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 110 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details