Vishay Precision Group Csc, 1.9 Watts, 191 Ohm, 5% Vishay CSC12B05191AJPA

Description
CSC, 1.9 Watts, 191 Ohm, 5%
Description
CSC, 1.9 Watts, 191 Ohm, 5%

Suppliers

Company
Product
Description
Supplier Links
Csc, 1.9 Watts, 191 Ohm, 5% Vishay - 43C7165 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.9 Watts, 191 Ohm, 5% Vishay
43C7165
Csc, 1.9 Watts, 191 Ohm, 5% Vishay 43C7165
CSC, 1.9 Watts, 191 Ohm, 5%

CSC, 1.9 Watts, 191 Ohm, 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C7165
Product Name Csc, 1.9 Watts, 191 Ohm, 5% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers