Vishay Intertechnology, Inc. Vishay/DaleRES NET 4.7K OHM 12P 6RES SIP CSC12B034K70GPA

Description
Vishay/DaleRES NET 4.7Kohm 12P 6RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 4.7Kohm 12P 6RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 4.7K OHM 12P 6RES SIP - CSC12B034K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 4.7K OHM 12P 6RES SIP
CSC12B034K70GPA
Vishay/DaleRES NET 4.7K OHM 12P 6RES SIP CSC12B034K70GPA
Vishay/DaleRES NET 4.7Kohm 12P 6RES SIP

Vishay/DaleRES NET 4.7Kohm 12P 6RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC12B034K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC12B034K70GPA-ND
Resistor Networks, Arrays CSC12B034K70GPA-ND
4.7k Ohm ±2% 400mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

4.7k Ohm ±2% 400mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet
Csc, 1.9 Watts, 4.7 Kohm, 2% Vishay - 43C7160 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.9 Watts, 4.7 Kohm, 2% Vishay
43C7160
Csc, 1.9 Watts, 4.7 Kohm, 2% Vishay 43C7160
CSC, 1.9 Watts, 4.7 kOhm, 2%

CSC, 1.9 Watts, 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC12B034K70GPA CSC12B034K70GPA-ND 43C7160
Product Name Vishay/DaleRES NET 4.7K OHM 12P 6RES SIP Resistor Networks, Arrays Csc, 1.9 Watts, 4.7 Kohm, 2% Vishay
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers