120 Ohm ±2% 250mW Power Per Element Bussed 11 Resistor Network/Array ±100ppm/°C 12-SIP
RES NET 120ohm 12P 11RES SIP
CSC, 1.9 Watts, 120 Ohm, 2%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC12B01120RGPA-ND | CSC12B01120RGPA | 43C7140 |
| Product Name | Resistor Networks, Arrays | RES NET 120 OHM 12P 11RES SIP | Csc, 1.9 Watts, 120 Ohm, 2% Vishay |
| Configuration | Chip Array | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; 12-SIP | ||
| Resistance Range | 120 ohms | 120 ohms |