Resistor Networks & Arrays 11pin 10Kohms 2% Bussed
10k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
CSC, 1.75 Watts, 10 kOhm, 2%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSC11B0110K0GPA | CSC11B0110K0GPA-ND | 43C7118 |
| Product Name | Resistor Networks & Arrays 11pin 10Kohms 2% Bussed | Resistor Networks, Arrays | Csc, 1.75 Watts, 10 Kohm, 2% Vishay |
| Configuration | Chip Array | Chip Array | Single Resistor |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Category / Application | General Use |