Vishay Precision Group Resistor Networks & Arrays 10pin 560Kohms 2% Isolated CSC10A03560KGPA

Description
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated - CSC10A03560KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated
CSC10A03560KGPA
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated CSC10A03560KGPA
Resistor Networks & Arrays 10pin 560Kohms 2% Isolated

Resistor Networks & Arrays 10pin 560Kohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 560 Kohm, 2% Vishay - 43C7020 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 560 Kohm, 2% Vishay
43C7020
Csc, 1.25 Watts, 560 Kohm, 2% Vishay 43C7020
CSC, 1.25 Watts, 560 kOhm, 2%

CSC, 1.25 Watts, 560 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A03560KGPA 43C7020
Product Name Resistor Networks & Arrays 10pin 560Kohms 2% Isolated Csc, 1.25 Watts, 560 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers