TE Connectivity Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec ) SIL10M183G

Description
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec )
Request a Quote Datasheet
Description
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec ) - SIL10M183G - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec )
SIL10M183G
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec ) SIL10M183G
Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec )

Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec )

Supplier's Site
Resistor Networks, Arrays - SIL10M183G-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL10M183G-ND
Resistor Networks, Arrays SIL10M183G-ND
18k Ohm ±2% 200mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SIP

18k Ohm ±2% 200mW Power Per Element Isolated 5 Resistor Network/Array ±200ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SIL10M183G SIL10M183G-ND
Product Name Fixed Resistors; SIL 10PIN 5RES 18K 2% ( Citec ) Resistor Networks, Arrays
Tolerance 2 +/- % 2 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details