Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 470ohms 2% Isolated CSC10A03470RGPA

Description
Resistor Networks & Arrays 10pin 470ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 470ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 470ohms 2% Isolated - CSC10A03470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 470ohms 2% Isolated
CSC10A03470RGPA
Resistor Networks & Arrays 10pin 470ohms 2% Isolated CSC10A03470RGPA
Resistor Networks & Arrays 10pin 470ohms 2% Isolated

Resistor Networks & Arrays 10pin 470ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC10A03470RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A03470RGPA-ND
Resistor Networks, Arrays CSC10A03470RGPA-ND
470 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A03470RGPA CSC10A03470RGPA-ND
Product Name Resistor Networks & Arrays 10pin 470ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details