Vishay Precision Group Csc, 1.25 Watts, 30 Kohm, 2% Vishay CSC10A0330K0GPA

Description
CSC, 1.25 Watts, 30 kOhm, 2%
Description
CSC, 1.25 Watts, 30 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, 1.25 Watts, 30 Kohm, 2% Vishay - 43C7008 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 30 Kohm, 2% Vishay
43C7008
Csc, 1.25 Watts, 30 Kohm, 2% Vishay 43C7008
CSC, 1.25 Watts, 30 kOhm, 2%

CSC, 1.25 Watts, 30 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C7008
Product Name Csc, 1.25 Watts, 30 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details