Vishay Intertechnology, Inc. Resistor Networks & Arrays 10pin 2Kohms 2% Isolated CSC10A032K00GPA

Description
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated - CSC10A032K00GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated
CSC10A032K00GPA
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated CSC10A032K00GPA
Resistor Networks & Arrays 10pin 2Kohms 2% Isolated

Resistor Networks & Arrays 10pin 2Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - CSC10A032K00GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A032K00GPA-ND
Resistor Networks, Arrays CSC10A032K00GPA-ND
2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

2k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC10A032K00GPA CSC10A032K00GPA-ND
Product Name Resistor Networks & Arrays 10pin 2Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers