Vishay Precision Group Resistor Networks & Arrays 10pin 15Kohms 2% Isolated CSC10A0315K0GPA

Description
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated
Request a Quote
Description
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated - CSC10A0315K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated
CSC10A0315K0GPA
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated CSC10A0315K0GPA
Resistor Networks & Arrays 10pin 15Kohms 2% Isolated

Resistor Networks & Arrays 10pin 15Kohms 2% Isolated

Supplier's Site
Csc, 1.25 Watts, 15 Kohm, 2% Vishay - 43C6992 - Newark, An Avnet Company
Chicago, IL, United States
Csc, 1.25 Watts, 15 Kohm, 2% Vishay
43C6992
Csc, 1.25 Watts, 15 Kohm, 2% Vishay 43C6992
CSC, 1.25 Watts, 15 kOhm, 2%

CSC, 1.25 Watts, 15 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A0315K0GPA 43C6992
Product Name Resistor Networks & Arrays 10pin 15Kohms 2% Isolated Csc, 1.25 Watts, 15 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details