Vishay Precision Group Csc, , 100 Kohm, 1% Vishay CSC10A03100KFDA

Description
CSC, , 100 kOhm, 1%
Description
CSC, , 100 kOhm, 1%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 100 Kohm, 1% Vishay - 43C6987 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 100 Kohm, 1% Vishay
43C6987
Csc, , 100 Kohm, 1% Vishay 43C6987
CSC, , 100 kOhm, 1%

CSC, , 100 kOhm, 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6987
Product Name Csc, , 100 Kohm, 1% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details