VISHAY PRECISION GROUP
CSC10A015K00FPA -- CSC, , 5 KOHM, 1% VISHAY
Vishay Precision Group
Csc, , 5 Kohm, 1% Vishay
CSC10A015K00FPA
Description
CSC, , 5 kOhm, 1%
Description
CSC, , 5 kOhm, 1%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6961 |
|
Product Name
|
Csc, , 5 Kohm, 1% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details