Vishay Precision Group Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed CSC10A0151K0GPA

Description
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed
Request a Quote
Description
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed - CSC10A0151K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed
CSC10A0151K0GPA
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed CSC10A0151K0GPA
Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed

Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed

Supplier's Site
Csc, , 51 Kohm, 2% Vishay - 43C6966 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 51 Kohm, 2% Vishay
43C6966
Csc, , 51 Kohm, 2% Vishay 43C6966
CSC, , 51 kOhm, 2%

CSC, , 51 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CSC10A0151K0GPA 43C6966
Product Name Resistor Networks & Arrays 10Pin 51Kohms 2% Bussed Csc, , 51 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details