Vishay Precision Group Csc, , 47 Ohm, 2% Vishay CSC10A0147R0GDA

Description
CSC, , 47 Ohm, 2%
Description
CSC, , 47 Ohm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 47 Ohm, 2% Vishay - 43C6958 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 47 Ohm, 2% Vishay
43C6958
Csc, , 47 Ohm, 2% Vishay 43C6958
CSC, , 47 Ohm, 2%

CSC, , 47 Ohm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6958
Product Name Csc, , 47 Ohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details