Vishay Precision Group Resistor Networks, Arrays CSC10A01470RGPA

Description
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC470DD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC470DD-ND
Resistor Networks, Arrays CSC470DD-ND
470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

470 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 470 OHM 10P 9RES SIP - CSC10A01470RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 10P 9RES SIP
CSC10A01470RGPA
RES NET 470 OHM 10P 9RES SIP CSC10A01470RGPA
RES NET 470ohm 10P 9RES SIP

RES NET 470ohm 10P 9RES SIP

Supplier's Site
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Vishay - 04F2659 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Vishay
04F2659
Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Vishay 04F2659
RESISTOR, BUSSED RESISTOR NETWORK, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: No

RESISTOR, BUSSED RESISTOR NETWORK, 9, 470 OHM, 0.02, SIP; Resistance:470ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC470DD-ND CSC10A01470RGPA 04F2659
Product Name Resistor Networks, Arrays RES NET 470 OHM 10P 9RES SIP Resistor, Bussed Resistor Network, 9, 470 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details