RES NET 27Kohm 10P 9RES SIP
27k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC10A0127K0GPA | CSC10A0127K0GPA-ND |
| Product Name | RES NET 27K OHM 10P 9RES SIP | Resistor Networks, Arrays |
| Resistance Range | 27000 ohms | 27000 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP |