Vishay Intertechnology, Inc. RES NET 220 OHM 10P 9RES SIP CSC10A01220RGPA

Description
RES NET 220ohm 10P 9RES SIP
Request a Quote Datasheet
Description
RES NET 220ohm 10P 9RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 220 OHM 10P 9RES SIP - CSC10A01220RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220 OHM 10P 9RES SIP
CSC10A01220RGPA
RES NET 220 OHM 10P 9RES SIP CSC10A01220RGPA
RES NET 220ohm 10P 9RES SIP

RES NET 220ohm 10P 9RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC220DD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC220DD-ND
Resistor Networks, Arrays CSC220DD-ND
220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bus Res N/w, 9, 220 Ohm, 0.02, Sip; Resistance Vishay - 04F2656 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 9, 220 Ohm, 0.02, Sip; Resistance Vishay
04F2656
Resistor, Bus Res N/w, 9, 220 Ohm, 0.02, Sip; Resistance Vishay 04F2656
RESISTOR, BUS RES N/W, 9, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 9, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A01220RGPA CSC220DD-ND 04F2656
Product Name RES NET 220 OHM 10P 9RES SIP Resistor Networks, Arrays Resistor, Bus Res N/w, 9, 220 Ohm, 0.02, Sip; Resistance Vishay
Resistance Range 220 ohms 220 ohms 220 ohms
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details