Vishay Intertechnology, Inc. Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk CSC10A011K50GEK

Description
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk - CSC10A011K50GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk
CSC10A011K50GEK
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk CSC10A011K50GEK
Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor Networks, Arrays - CSC1.5KCC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC1.5KCC-ND
Resistor Networks, Arrays CSC1.5KCC-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Vishay - 71M1510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Vishay
71M1510
Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Vishay 71M1510
RESISTOR, BUSSED RESISTOR NETWORK 9, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 1.5KOHM, 2%, SIP; Resistance:1.5kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC10A011K50GEK CSC1.5KCC-ND 71M1510
Product Name Res Thick Film NET 1.5K Ohm 2% 1.25W ¦100ppm/¦C BUS 10-Pin SIP Pin Thru-Hole Bulk Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 1.5Kohm, 2%, Sip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 10-SIP SIP
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details