Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC10A01150RGPA

Description
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC10A01150RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC10A01150RGPA-ND
Resistor Networks, Arrays CSC10A01150RGPA-ND
150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

150 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NET 150 OHM 10P 9RES SIP - CSC10A01150RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 150 OHM 10P 9RES SIP
CSC10A01150RGPA
RES NET 150 OHM 10P 9RES SIP CSC10A01150RGPA
RES NET 150ohm 10P 9RES SIP

RES NET 150ohm 10P 9RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC10A01150RGPA-ND CSC10A01150RGPA
Product Name Resistor Networks, Arrays RES NET 150 OHM 10P 9RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details