Vishay Intertechnology, Inc. Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed CSC09B014K70GPA

Description
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed - CSC09B014K70GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed
CSC09B014K70GPA
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed CSC09B014K70GPA
Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed

Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC09B014K70GPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09B014K70GPA-ND
Resistor Networks, Arrays CSC09B014K70GPA-ND
4.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

4.7k Ohm ±2% 250mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 4.7 Kohm, 2% Vishay - 43C6899 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 4.7 Kohm, 2% Vishay
43C6899
Csc, , 4.7 Kohm, 2% Vishay 43C6899
CSC, , 4.7 kOhm, 2%

CSC, , 4.7 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09B014K70GPA CSC09B014K70GPA-ND 43C6899
Product Name Resistor Networks & Arrays 9pin 4.7Kohms 2% Bussed Resistor Networks, Arrays Csc, , 4.7 Kohm, 2% Vishay
Configuration Chip Array Chip Array Single Resistor
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details