Vishay Precision Group Csc09B-01 470 5% Ek E3 Vishay CSC09B01470RJEK

Description
CSC09B-01 470 5% EK e3
Description
CSC09B-01 470 5% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc09B-01 470 5% Ek E3 Vishay - 47P5494 - Newark, An Avnet Company
Chicago, IL, United States
Csc09B-01 470 5% Ek E3 Vishay
47P5494
Csc09B-01 470 5% Ek E3 Vishay 47P5494
CSC09B-01 470 5% EK e3

CSC09B-01 470 5% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5494
Product Name Csc09B-01 470 5% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details