Vishay Precision Group Csc09B-01 330 2% Ek E3 Vishay CSC09B01330RGEK

Description
CSC09B-01 330 2% EK e3
Description
CSC09B-01 330 2% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc09B-01 330 2% Ek E3 Vishay - 47P5493 - Newark, An Avnet Company
Chicago, IL, United States
Csc09B-01 330 2% Ek E3 Vishay
47P5493
Csc09B-01 330 2% Ek E3 Vishay 47P5493
CSC09B-01 330 2% EK e3

CSC09B-01 330 2% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5493
Product Name Csc09B-01 330 2% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details