VISHAY PRECISION GROUP
CSC09B012K70GPA -- CSC, , 2.7 KOHM, 2% VISHAY
Vishay Precision Group
Csc, , 2.7 Kohm, 2% Vishay
CSC09B012K70GPA
Description
CSC, , 2.7 kOhm, 2%
Description
CSC, , 2.7 kOhm, 2%
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
43C6895 |
|
Product Name
|
Csc, , 2.7 Kohm, 2% Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
11.3 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details