Vishay Precision Group Csc09A-01 6.8K 1% Ek E3 Vishay CSC09A016K80FEK

Description
CSC09A-01 6.8K 1% EK e3
Description
CSC09A-01 6.8K 1% EK e3

Suppliers

Company
Product
Description
Supplier Links
Csc09A-01 6.8K 1% Ek E3 Vishay - 47P5492 - Newark, An Avnet Company
Chicago, IL, United States
Csc09A-01 6.8K 1% Ek E3 Vishay
47P5492
Csc09A-01 6.8K 1% Ek E3 Vishay 47P5492
CSC09A-01 6.8K 1% EK e3

CSC09A-01 6.8K 1% EK e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47P5492
Product Name Csc09A-01 6.8K 1% Ek E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details