Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A0147K0GPA

Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC47KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC47KX-ND
Resistor Networks, Arrays CSC47KX-ND
47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES NET 47K OHM 9P 8RES SIP - CSC09A0147K0GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 9P 8RES SIP
CSC09A0147K0GPA
RES NET 47K OHM 9P 8RES SIP CSC09A0147K0GPA
RES NET 47Kohm 9P 8RES SIP

RES NET 47Kohm 9P 8RES SIP

Supplier's Site
Csc, , 47 Kohm, 2% Vishay - 43C6870 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 47 Kohm, 2% Vishay
43C6870
Csc, , 47 Kohm, 2% Vishay 43C6870
CSC, , 47 kOhm, 2%

CSC, , 47 kOhm, 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC47KX-ND CSC09A0147K0GPA 43C6870
Product Name Resistor Networks, Arrays RES NET 47K OHM 9P 8RES SIP Csc, , 47 Kohm, 2% Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details