Vishay Intertechnology, Inc. RES NET 390 OHM 9P 8RES SIP CSC09A01390RGPA

Description
RES NET 390ohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 390ohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 390 OHM 9P 8RES SIP - CSC09A01390RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 390 OHM 9P 8RES SIP
CSC09A01390RGPA
RES NET 390 OHM 9P 8RES SIP CSC09A01390RGPA
RES NET 390ohm 9P 8RES SIP

RES NET 390ohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC09A01390RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A01390RGPA-ND
Resistor Networks, Arrays CSC09A01390RGPA-ND
390 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

390 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 390 Ohm, 2% Vishay - 43C6868 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 390 Ohm, 2% Vishay
43C6868
Csc, , 390 Ohm, 2% Vishay 43C6868
CSC, , 390 Ohm, 2%

CSC, , 390 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A01390RGPA CSC09A01390RGPA-ND 43C6868
Product Name RES NET 390 OHM 9P 8RES SIP Resistor Networks, Arrays Csc, , 390 Ohm, 2% Vishay
Resistance Range 390 ohms 390 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details