Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A01330RGEK

Description
330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC330W-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC330W-ND
Resistor Networks, Arrays CSC330W-ND
330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk - CSC09A01330RGEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
CSC09A01330RGEK
Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk CSC09A01330RGEK
Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Supplier's Site
Resistor, Bussed Resistor Network, 8, 330 Ohm, 0.02, Sip; Resistance Vishay - 71M1507 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 8, 330 Ohm, 0.02, Sip; Resistance Vishay
71M1507
Resistor, Bussed Resistor Network, 8, 330 Ohm, 0.02, Sip; Resistance Vishay 71M1507
RESISTOR, BUSSED RESISTOR NETWORK, 8, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 8, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC330W-ND CSC09A01330RGEK 71M1507
Product Name Resistor Networks, Arrays Res Thick Film NET 330 Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk Resistor, Bussed Resistor Network, 8, 330 Ohm, 0.02, Sip; Resistance Vishay
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole SIP
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details