TE Connectivity Resistor Networks, Arrays SIL09E104J

Description
100k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP
Request a Quote Datasheet
Description
100k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SIL09E104J-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SIL09E104J-ND
Resistor Networks, Arrays SIL09E104J-ND
100k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

100k Ohm ±5% 200mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 9-SIP

Buy Now Datasheet
Thick Film Resistors - - SIL09E104J - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors -
SIL09E104J
Thick Film Resistors - SIL09E104J
Thick Film Resistors - Through Hole SIL 9PIN 8RES 100K 5%

Thick Film Resistors - Through Hole SIL 9PIN 8RES 100K 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number SIL09E104J-ND SIL09E104J
Product Name Resistor Networks, Arrays Thick Film Resistors -
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers