Vishay Intertechnology, Inc. Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed CSC09A012K20GPA

Description
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed - CSC09A012K20GPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed
CSC09A012K20GPA
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed CSC09A012K20GPA
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed

Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - CSC2.2KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.2KX-ND
Resistor Networks, Arrays CSC2.2KX-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC09A012K20GPA CSC2.2KX-ND
Product Name Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers