Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A012K20GEK

Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC2.2KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC2.2KW-ND
Resistor Networks, Arrays CSC2.2KW-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed - CSC09A012K20GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed
CSC09A012K20GEK
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed CSC09A012K20GEK
Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed

Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC2.2KW-ND CSC09A012K20GEK
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 9pin 2.2Kohms 2% Bussed
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers