Vishay Intertechnology, Inc. Resistor Networks, Arrays CSC09A0122K0GEK

Description
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CSC22KW-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC22KW-ND
Resistor Networks, Arrays CSC22KW-ND
22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk - CSC09A0122K0GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
CSC09A0122K0GEK
Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk CSC09A0122K0GEK
Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CSC22KW-ND CSC09A0122K0GEK
Product Name Resistor Networks, Arrays Res Thick Film NET 22K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole
Resistance Range 22000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers