Vishay Intertechnology, Inc. Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag CSC09A01220KGPA

Description
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote Datasheet
Description
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag - CSC09A01220KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag
CSC09A01220KGPA
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag CSC09A01220KGPA
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag

Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag

Supplier's Site
Resistor Networks, Arrays - CSC220KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC220KX-ND
Resistor Networks, Arrays CSC220KX-ND
220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 220 Kohm, 2% Vishay - 43C6852 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 220 Kohm, 2% Vishay
43C6852
Csc, , 220 Kohm, 2% Vishay 43C6852
CSC, , 220 kOhm, 2%

CSC, , 220 kOhm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A01220KGPA CSC220KX-ND 43C6852
Product Name Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube/Bag Resistor Networks, Arrays Csc, , 220 Kohm, 2% Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole ThroughHole; 9-SIP
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details