220k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC220KW-ND | CSC09A01220KGEK |
| Product Name | Resistor Networks, Arrays | Res Thick Film NET 220K Ohm 2% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Bulk |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 9-SIP | ThroughHole |
| Resistance Range | 220000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |