Vishay Precision Group Csc, , 1 Kohm, 2% Vishay CSC09A011K00GDA

Description
CSC, , 1 kOhm, 2%
Description
CSC, , 1 kOhm, 2%

Suppliers

Company
Product
Description
Supplier Links
Csc, , 1 Kohm, 2% Vishay - 43C6823 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 1 Kohm, 2% Vishay
43C6823
Csc, , 1 Kohm, 2% Vishay 43C6823
CSC, , 1 kOhm, 2%

CSC, , 1 kOhm, 2%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 43C6823
Product Name Csc, , 1 Kohm, 2% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details