Vishay Intertechnology, Inc. RES NET 150 OHM 9P 8RES SIP CSC09A01150RGPA

Description
RES NET 150ohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 150ohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 150 OHM 9P 8RES SIP - CSC09A01150RGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 150 OHM 9P 8RES SIP
CSC09A01150RGPA
RES NET 150 OHM 9P 8RES SIP CSC09A01150RGPA
RES NET 150ohm 9P 8RES SIP

RES NET 150ohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC09A01150RGPA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC09A01150RGPA-ND
Resistor Networks, Arrays CSC09A01150RGPA-ND
150 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

150 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Csc, , 150 Ohm, 2% Vishay - 43C6840 - Newark, An Avnet Company
Chicago, IL, United States
Csc, , 150 Ohm, 2% Vishay
43C6840
Csc, , 150 Ohm, 2% Vishay 43C6840
CSC, , 150 Ohm, 2%

CSC, , 150 Ohm, 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSC09A01150RGPA CSC09A01150RGPA-ND 43C6840
Product Name RES NET 150 OHM 9P 8RES SIP Resistor Networks, Arrays Csc, , 150 Ohm, 2% Vishay
Resistance Range 150 ohms 150 ohms
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers