Res Thick Film NET 10K Ohm 5% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CSC09A0110K0JPA | 43C6830 |
| Product Name | Res Thick Film NET 10K Ohm 5% 1.12W ¦100ppm/¦C BUS 9-Pin SIP Pin Thru-Hole Tube | Csc, , 10 Kohm, 5% Vishay |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |