Vishay Intertechnology, Inc. RES NET 100K OHM 9P 8RES SIP CSC09A01100KGPA

Description
RES NET 100Kohm 9P 8RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 9P 8RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 9P 8RES SIP - CSC09A01100KGPA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 9P 8RES SIP
CSC09A01100KGPA
RES NET 100K OHM 9P 8RES SIP CSC09A01100KGPA
RES NET 100Kohm 9P 8RES SIP

RES NET 100Kohm 9P 8RES SIP

Supplier's Site
Resistor Networks, Arrays - CSC100KX-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CSC100KX-ND
Resistor Networks, Arrays CSC100KX-ND
100k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CSC09A01100KGPA CSC100KX-ND
Product Name RES NET 100K OHM 9P 8RES SIP Resistor Networks, Arrays
Resistance Range 100000 ohms 100000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details