Vishay Intertechnology, Inc. Resistor Networks & Arrays 2.2Kohms 8pin CSC08B032K20GEK

Description
Resistor Networks & Arrays 2.2Kohms 8pin
Request a Quote
Description
Resistor Networks & Arrays 2.2Kohms 8pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2.2Kohms 8pin - CSC08B032K20GEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2.2Kohms 8pin
CSC08B032K20GEK
Resistor Networks & Arrays 2.2Kohms 8pin CSC08B032K20GEK
Resistor Networks & Arrays 2.2Kohms 8pin

Resistor Networks & Arrays 2.2Kohms 8pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CSC08B032K20GEK
Product Name Resistor Networks & Arrays 2.2Kohms 8pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details